Zilog Solid State Relays LCA125L

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA125L-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA125L-ND
Solid State Relays LCA125L-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA125L - 1195659-LCA125L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA125L
1195659-LCA125L
Solid State Relays - LCA125L 1195659-LCA125L
Manufacturer: IXYS Win Source Part Number: 1195659-LCA125L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 170mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195659-LCA125L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCA125L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA125L
Relays - Solid State Relays LCA125L
SSR RELAY SPST-NO 170MA 0-350V

SSR RELAY SPST-NO 170MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA125L
Solid State Relays - PCB Mount LCA125L
Solid State Relays - PCB Mount Single-Pole Relay 300V 170mA

Solid State Relays - PCB Mount Single-Pole Relay 300V 170mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCA125L-ND 1195659-LCA125L LCA125L LCA125L
Product Name Solid State Relays Solid State Relays - LCA125L Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.21 - Modular Solid-State Relay with heat-sink - 772190248251 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Relays - 1-1617606-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - G3VM-41LR4(TR05)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers