The LCA210LS is an 8-pin surface-mount, dual single-pole normally open solid state relay with a 350 V blocking voltage and 100 mA RMS load current capability, designed for telecommunications and instrumentation applications. It features optically isolated MOSFET outputs with 3750 V rms input-to-output isolation, an on-resistance of up to 35 Ω, and a compact 8-pin surface mount package measuring 9.652 ± 0.381 mm long and 7.620 ± 0.254 mm wide. The device is UL recognized and compliant with EN 62368-1, with a moisture sensitivity level of 1 and ESD sensitivity per JESD-625. It operates from -40 °C to +85 °C ambient temperature.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCA210LS-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |