"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Manufacturer: Vishay
Win Source Part Number: 1052497-LH1502BB
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 20 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
MOSFET RELAY, SPST, 0.15A, 350V, THT ROHS COMPLIANT: YES
RELAY SPST-NO/NC 150MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1502BB-ND | 1052497-LH1502BB | LH1502BB | 88K1960 | 58AJ2358 | LH1502BB |
| Product Name | Solid State Relays | Solid State Relays - LH1502BB | Solid State Relays - PCB Mount | Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay | Mosfet Relay, Spst, 0.15A, 350V, Tht Rohs Compliant Vishay | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.26 volts | 1.26 volts |