The LCA125 is a 300V, 170mA rms, single-pole normally open solid state relay with 16Ω maximum on-resistance, designed to replace electromechanical relays in telecommunications and instrumentation applications. It uses OptoMOS architecture for 3750V rms input-to-output isolation and is available in a 6-pin DIP package. The device supports DC load currents up to 300mA and has a turn-on and turn-off time of 5ms maximum. It is UL recognized, CSA certified, and TUV compliant to EN 62368-1, with a moisture sensitivity level of 1 for surface mount versions and a maximum soldering temperature of 260°C for through-hole variants.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
SOLID STATE PCB MOSFET RELAY, SPST-NO, 170mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:300V; Load Current:170mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LCA125 | 5656-LCA125-ND | 10M6164 |
| Product Name | Bidirectional normally open output | Solid State Relays | Solid State Pcb Mosfet Relay, Spst-No, 170Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts | ||
| Mounting | PCBoard | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |