Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196388-LH1518AT
Series: LH1518
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 6-DIP (0.300", 7.62mm)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 ~ 250 V
Family Name: LH1518AT
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 20 Ohm
Alternative Parts (Cross-Reference): G3VM-601BY; AQV254HJ; ASSR-1611-021E;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 300MA 0-250V
Solid State Relays - PCB Mount Normally Closed Form 1A
SSR, MOSFET, 250V, 155mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:155mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1196388-LH1518AT | LH1518AT-ND | LH1518AT | LH1518AT | 58K1794 |
| Product Name | Electronic Surplus - LH1518AT | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Mosfet, 250V, 155Ma; Contact Form Vishay |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.26 volts |