The LCB111 is a 350V, 120mA rms, normally closed, single-pole solid state relay using OptoMOS architecture for optically isolated switching with 3750V rms isolation. It is available in a 6-pin DIP package with dimensions of 9.144mm × 7.620mm × 3.302mm and features a maximum on-resistance of 35Ω at 120mA, an input control current of 2mA, and a turn-on/off time of up to 5ms. It is approved as a UL Recognized Component (File E76270) and meets TUV EN 62368-1 standards. The device is intended for telecom, instrumentation, and medical equipment applications requiring bounce-free, EMI-free switching.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,DIP RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | LCB111 | LCB111-ND | 16C4425 |
| Product Name | Bidirectional normally closed output | Solid State Relays | Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,dip Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts | ||
| Mounting | PCBoard | ||
| Switch Configuration | FormB | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |