Solid State SPST-NO (1 Form A) Hockey Puck
Win Source Part Number: 1159239-HD6025
Category: Relays>Solid State Relays
Series: HD60
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 48 V ~ 660 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1097,CC1097-NDR
SSR RELAY SPST-NO 25A 48-660V
Solid State Relays - Industrial Mount 25A 660VAC DC
48 to 660 V (RMS) @ 47 to 63 Hz Voltage Rating, 25 A (RMS) (Max. Load) , Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
| Sensata Technologies | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD6025 | CC1097-ND | 1159239-HD6025 | HD6025 | HD6025 | 70131445 |
| Product Name | HA and HD Series Relay | Solid State Relays | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 48-660AC |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 3 to 32 volts | 32 volts |