SSR, PNL MT, IP00, 660VAC/12 5A,DC IN, 0 CROSS
Solid State SPST-NO (1 Form A) Hockey Puck
125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount PM IP00 SSR, 660VA C/125A, DC In, ZC
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 125A 48-660V
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD60125 | HD60125 | CC1100-ND | 70131448 | HD60125 | 37M2852 | HD60125 |
| Product Name | HA and HD Series Relay | SSR, PNL MT, IP00, 660VAC/12 5A,DC IN, 0 CROSS | Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 48-660AC | Solid State Relays - Industrial Mount | Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |