Zilog Solid State Relays - LBA127 LBA127

Description
Manufacturer: IXYS Win Source Part Number: 1195199-LBA127 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 200mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195199-LBA127 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 200mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA127 - 1195199-LBA127 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA127
1195199-LBA127
Solid State Relays - LBA127 1195199-LBA127
Manufacturer: IXYS Win Source Part Number: 1195199-LBA127 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 200mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195199-LBA127
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 200mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - LBA127-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LBA127-ND
Solid State Relays LBA127-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA127
Solid State Relays - PCB Mount LBA127
Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay

Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LBA127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA127
Relays - Solid State Relays LBA127
RELAY SPST-NO/NC 200MA 0-250V

RELAY SPST-NO/NC 200MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195199-LBA127 LBA127-ND LBA127 LBA127
Product Name Solid State Relays - LBA127 Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers