Vishay Intertechnology, Inc. SMD 50mA 0.15A 350V Relay LH1502BAC

Description
SSR 50mA DC-IN 0.15A 350V AC/DC-OUT 8-Pin PDIP SMD Product overview: LH1502BAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 0.15A, 350V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 0.15A, 350V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1502BAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR 50mA DC-IN 0.15A 350V AC/DC-OUT 8-Pin PDIP SMD Product overview: LH1502BAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 0.15A, 350V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 0.15A, 350V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1502BAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 0.15A 350V Relay
183-LH1502BAC
SMD 50mA 0.15A 350V Relay 183-LH1502BAC
SSR 50mA DC-IN 0.15A 350V AC/DC-OUT 8-Pin PDIP SMD Product overview: LH1502BAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 0.15A, 350V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 0.15A, 350V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1502BAC can be used for catalog matching and distributor lookup.

SSR 50mA DC-IN 0.15A 350V AC/DC-OUT 8-Pin PDIP SMD Product overview: LH1502BAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 0.15A, 350V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 0.15A, 350V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1502BAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - LH1502BAC-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1502BAC-ND
Solid State Relays LH1502BAC-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay - 21H0657 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay
21H0657
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay 21H0657
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LH1502BAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1502BAC
Relays - Solid State Relays LH1502BAC
RELAY SPST-NO/NC 150MA 0-350V

RELAY SPST-NO/NC 150MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1502BAC
Solid State Relays - PCB Mount LH1502BAC
Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C

Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-LH1502BAC LH1502BAC-ND 21H0657 LH1502BAC LH1502BAC
Product Name SMD 50mA 0.15A 350V Relay Solid State Relays Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting Surface Mount PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1008-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Ssr, Photo Mosfet, 300V, 150Ma; Contact Form Infineon - 28AC1323 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details