Crydom Corporation H1 Series H16WD6090G-10 Relay H16WD6090G-10

Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H16WD6090G-10 Relay - H16WD6090G-10 - Sensata Technologies
Attleboro, MA, United States
H1 Series H16WD6090G-10 Relay
H16WD6090G-10
H1 Series H16WD6090G-10 Relay H16WD6090G-10
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-690 VAC
  • 1600 Volts Blocking
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - H16WD6090G-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
H16WD6090G-10-ND
Solid State Relays H16WD6090G-10-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays H16WD6090G-10
SSR RELAY SPST-NO 90A 48-660V

SSR RELAY SPST-NO 90A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H16WD6090G-10
Solid State Relays - Industrial Mount H16WD6090G-10
Solid State Relays - Industrial Mount IP00 SSR 660VAC/90A DC In w/LED, RN

Solid State Relays - Industrial Mount IP00 SSR 660VAC/90A DC In w/LED, RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H16WD6090G-10 H16WD6090G-10-ND H16WD6090G-10 H16WD6090G-10
Product Name H1 Series H16WD6090G-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001257048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details