"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Manufacturer: IXYS
Win Source Part Number: 1194995-LAA127S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 200mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
Solid State Relays - PCB Mount 250V 200mA Dual Single-Pole
SSR RELAY SPST-NO 200MA 0-250V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | LAA127S-ND | 1194995-LAA127S | LAA127S | LAA127S |
| Product Name | Solid State Relays | Electronic Surplus - LAA127S | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |