onsemi Solid State Relays HSR412L

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR412L-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
HSR412L-ND
Solid State Relays HSR412L-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - HSR412L - 1044150-HSR412L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR412L
1044150-HSR412L
Solid State Relays - HSR412L 1044150-HSR412L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044150-HSR412L Packaging: Bulk Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.6VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 35 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044150-HSR412L
Packaging: Bulk
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.6VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 35 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - HSR412L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HSR412L
Relays - Solid State Relays HSR412L
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number HSR412L-ND 1044150-HSR412L HSR412L
Product Name Solid State Relays Solid State Relays - HSR412L Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393032307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1617072-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details