Vishay Precision Group Solid State Relays LH1532FPTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1532FPTRTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1532FPTRTR-ND
Solid State Relays LH1532FPTRTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)"

Buy Now Datasheet
Solid State Relay; Contact Configuration Vishay - 21H0719 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay; Contact Configuration Vishay
21H0719
Solid State Relay; Contact Configuration Vishay 21H0719
Solid State Relay; Contact Configuration:SPST; Load Current:-; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:-; Product Range:-RoHS Compliant: Yes

Solid State Relay; Contact Configuration:SPST; Load Current:-; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:SMD; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LH1532FPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1532FPTR
Relays - Solid State Relays LH1532FPTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number LH1532FPTRTR-ND 21H0719 LH1532FPTR
Product Name Solid State Relays Solid State Relay; Contact Configuration Vishay Relays - Solid State Relays
Mounting PCBoard PCBoard; PCB Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Guardmaster MSR131RTP Safety Relay - 440R-C23139 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/BG/c-Tick
View Details
3 suppliers