"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Manufacturer: IXYS
Win Source Part Number: 1051524-LAA110
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 120MA DPST 8-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-LAA110-ND | 1051524-LAA110 | LAA110 | LAA110 |
| Product Name | Solid State Relays | Solid State Relays - LAA110 | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |