Crydom Corporation H1 Series H16WD6025G Relay H16WD6025G

Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H16WD6025G Relay - H16WD6025G - Sensata Technologies
Attleboro, MA, United States
H1 Series H16WD6025G Relay
H16WD6025G
H1 Series H16WD6025G Relay H16WD6025G
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-690 VAC
  • 1600 Volts Blocking
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - H16WD6025G-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
H16WD6025G-ND
Solid State Relays H16WD6025G-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - H16WD6025G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
H16WD6025G
Relays - Solid State Relays H16WD6025G
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H16WD6025G
Solid State Relays - Industrial Mount H16WD6025G
Solid State Relays - Industrial Mount IP00 SSR 660VAC/25A DC In w/LED, ZC

Solid State Relays - Industrial Mount IP00 SSR 660VAC/25A DC In w/LED, ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H16WD6025G H16WD6025G-ND H16WD6025G H16WD6025G
Product Name H1 Series H16WD6025G Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1228-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
5 suppliers
Solid State Relays - 2946-859-796-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
4 suppliers
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details