Solid State SPST-NO (1 Form A) Hockey Puck
LOW NOISE SSR RELAY, PANEL MOUNT, IP20, 480VAC/50A, DC IN, THERMAL PAD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 172-LND4450CH-ND | 25AK2415 |
| Product Name | Solid State Relays | Low Noise Ssr Relay, Panel Mount, Ip20, 480Vac/50A, Dc In, Thermal Pad Sensata/crydom |
| Mounting | Chassis Mount | Panel |
| Switch Configuration | FormA | |
| Approvals | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |