Crydom Corporation Solid State Relays - H12WD4890PG H12WD4890PG

Description
Manufacturer: Sensata-Crydom Win Source Part Number: 847091-H12WD4890PG Series: H12WD Features: Solid State Package: Bulk Family Name: H12WD Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: H12WD4890PG-ND, CC2305, 2266-H12WD4890PG
Request a Quote Datasheet
Description
Manufacturer: Sensata-Crydom Win Source Part Number: 847091-H12WD4890PG Series: H12WD Features: Solid State Package: Bulk Family Name: H12WD Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: H12WD4890PG-ND, CC2305, 2266-H12WD4890PG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - H12WD4890PG - 847091-H12WD4890PG - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - H12WD4890PG
847091-H12WD4890PG
Solid State Relays - H12WD4890PG 847091-H12WD4890PG
Manufacturer: Sensata-Crydom Win Source Part Number: 847091-H12WD4890PG Series: H12WD Features: Solid State Package: Bulk Family Name: H12WD Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: H12WD4890PG-ND, CC2305, 2266-H12WD4890PG

Manufacturer: Sensata-Crydom
Win Source Part Number: 847091-H12WD4890PG
Series: H12WD
Features: Solid State
Package: Bulk
Family Name: H12WD
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: H12WD4890PG-ND, CC2305, 2266-H12WD4890PG

Buy Now Datasheet
Solid State Relays - CC2305-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2305-ND
Solid State Relays CC2305-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays H12WD4890PG
SSR RELAY SPST-NO 90A 48-660V

SSR RELAY SPST-NO 90A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12WD4890PG
Solid State Relays - Industrial Mount H12WD4890PG
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 847091-H12WD4890PG CC2305-ND H12WD4890PG H12WD4890PG
Product Name Solid State Relays - H12WD4890PG Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting PCBoard Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 25A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0290 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details