Crydom Corporation Solid State Relays LR1200480D25

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1928-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1928-ND
Solid State Relays CC1928-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
SSR RELAY, PCB MOUNT, 480VAC/2 PCB MOUNT SSR - LR1200480D25 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PCB MOUNT, 480VAC/2 PCB MOUNT SSR
LR1200480D25
SSR RELAY, PCB MOUNT, 480VAC/2 PCB MOUNT SSR LR1200480D25
SSR RELAY, PCB MOUNT, 480VAC/2 PCB MOUNT SSR

SSR RELAY, PCB MOUNT, 480VAC/2 PCB MOUNT SSR

Buy Now
Relays - Solid State Relays LR1200480D25
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LR1200480D25
Solid State Relays - PCB Mount LR1200480D25
Solid State Relays - PCB Mount 0.15-25A 4-32VDC

Solid State Relays - PCB Mount 0.15-25A 4-32VDC

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;PCB Mnt - 70130517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;PCB Mnt
70130517
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;PCB Mnt 70130517
LR Series AC Output Solid State Relays DC or AC control Zero cross and random switching Up to 1200 V transient capability SCR output Low profile DC Control, AC Output Zero Cross and Random Switching Up to 1200 V Transient Capability SCR Output PCB Mount Low Profile Single Pole Normally Open Output

LR Series AC Output Solid State Relays

  • DC or AC control
  • Zero cross and random switching
  • Up to 1200 V transient capability
  • SCR output
  • Low profile
  • DC Control, AC Output
  • Zero Cross and Random Switching
  • Up to 1200 V Transient Capability
  • SCR Output
  • PCB Mount
  • Low Profile
  • Single Pole
  • Normally Open Output
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1928-ND LR1200480D25 LR1200480D25 LR1200480D25 70130517
Product Name Solid State Relays SSR RELAY, PCB MOUNT, 480VAC/2 PCB MOUNT SSR Relays - Solid State Relays Solid State Relays - PCB Mount Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;PCB Mnt
Mounting PCBoard Through Hole PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details