Zilog Solid State Relays - LCA120STR LCA120STR

Description
Manufacturer: IXYS Win Source Part Number: 1051868-LCA120STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 20 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1051868-LCA120STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 20 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA120STR - 1051868-LCA120STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA120STR
1051868-LCA120STR
Solid State Relays - LCA120STR 1051868-LCA120STR
Manufacturer: IXYS Win Source Part Number: 1051868-LCA120STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 20 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1051868-LCA120STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 20 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 212-LCA120STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCA120STR-ND
Solid State Relays 212-LCA120STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCA120STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCA120STRDKR-ND
Solid State Relays 212-LCA120STRDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCA120STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCA120STRCT-ND
Solid State Relays 212-LCA120STRCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LCA120STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA120STR
Relays - Solid State Relays LCA120STR
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA120STR
Solid State Relays - PCB Mount LCA120STR
Solid State Relays - PCB Mount Single-Pole Relay 250V 170mA

Solid State Relays - PCB Mount Single-Pole Relay 250V 170mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1051868-LCA120STR 212-LCA120STR-ND LCA120STR LCA120STR
Product Name Solid State Relays - LCA120STR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.C2 - Hockey puck Solid State Relay - 77C290248671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Relays - 1-1617354-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - G3VM-41PR11 - 1176520-G3VM-41PR11 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers