"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196365-LH1502BACTR
Series: LH1502
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 ~ 350 V
Family Name: LH1502BAC
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohm
Alternative Parts (Cross-Reference): LH1502BAC;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MOSFET RLY, SPST-NO/NC, 0.15A, 350V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C 350V
RELAY SPST-NO/NC 150MA 0-350V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1502BACTR-ND | 1196365-LH1502BACTR | 69AH0605 | LH1502BACTR | LH1502BACTR |
| Product Name | Solid State Relays | Solid State Relays - LH1502BACTR | Mosfet Rly, Spst-No/nc, 0.15A, 350V, Smd Rohs Compliant Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.26 volts | 1.26 volts |