Solid State SPST-NO (1 Form A) Hockey Puck
Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET
SOLID STATE RELAY, 50A, 4V-32VDC, PANEL; Contact Configuration:SPST-N
SSR, PANEL MOUNT, 660VAC, 32VDC, 50A; Contact Configuration:SPST-N
SOLID STATE RELAY, 50A, 660VAC, 0
50 A (RMS) Current Rating Panel Mountind Solid State Relay
25-90 Amp; 480, 600 VAC; AC Output
High voltage relays use IC driven circuits for switching loads up to 660 VAC. All models come with 1200 volts blocking standard and are available with either AC or DC input (coil) control. Types CA, CD and WD are snubberless. Low Leakage: 1 mA. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000.
Features
Solid State Relays - Industrial Mount 50A 660VAC DC
SSR RELAY SPST-NO 50A 48-660V
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | H12WD4850 | CC1032-ND | H12WD4850 | 37M2900 | 01M7949 | H12WD4850 | 70130450 | H12WD4850 | H12WD4850 |
| Product Name | H1 Series H12WD4850 Relay | Solid State Relays | Relays, Solenoids, & Timers Relays, Solid State, I/O Modules, MOSFET | Solid State Relay, 50A, 4V-32Vdc, Panel; Contact Configuration Sensata/crydom | Ssr, Panel Mount, 660Vac, 32Vdc, 50A; Contact Configuration Sensata/crydom | CRDM Solid State | Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel; Panel | Panel | Bracket (Flange) Mount; Chassis Mount | ||||
| Switch Configuration | FormA | ||||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |