Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 125A 48-530V
SSR Relay, Panel Mount, IP00, 530VAC/125A, DC In, Zero Cross
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
| Sensata Technologies | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | HD48125T | HD48125T-ND | HD48125T | 83AC8039 | HD48125T |
| Product Name | HA and HD Series Relay | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 530Vac/125A, Dc In, Zero Cross Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS |