Vishay Intertechnology, Inc. Solid State Relays LH1522AB

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1522AB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1522AB-ND
Solid State Relays LH1522AB-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1522AB
Solid State Relays - PCB Mount LH1522AB
Solid State Relays - PCB Mount Normally Open Dual Form 1A

Solid State Relays - PCB Mount Normally Open Dual Form 1A

Buy Now Datasheet
Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay - 61K0058 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay
61K0058
Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay 61K0058
SSR, MOSFET, 200V, 120mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

SSR, MOSFET, 200V, 120mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5.3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LH1522AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1522AB
Relays - Solid State Relays LH1522AB
SSR RELAY SPST-NO 120MA 0-200V

SSR RELAY SPST-NO 120MA 0-200V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1522AB-ND LH1522AB 61K0058 LH1522AB
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, 200V, 120Ma; Contact Form Vishay Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2407-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 9187005 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
GP Terminal Block Relay - 700-HLS1L2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details