Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 530VAC/50A, LVAC In, Zero Cross, Faston
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR RELAY SPST-NO 50A 48-530V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2345-ND | 83AC8026 | HA4850EF | HA4850EF |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 530Vac/50A, Lvac In, Zero Cross, Faston Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |