Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 SSR, 660VA C/125A, DC In, RN
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 125A 48-660V
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD60125-10 | CC2074-ND | HD60125-10 | 37M2853 | HD60125-10 |
| Product Name | HA and HD Series Relay | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Input Voltage (Control Signal) Type | DC |