The Vishay Mosfet Relay, part number 69AH0607, is a solid-state relay designed for SPST-NO/NC applications, capable of handling a load current of up to 200 mA and a load voltage of 200 V. It features a typical on-resistance of 10 Ω and offers clean, bounce-free switching with low power consumption. The relay is constructed as a multi-chip hybrid device, utilizing an infrared LED for actuation control, and includes current limit protection. This relay is suitable for various applications, including general telecom switching, instrumentation, and industrial controls. It operates over a temperature range of -40 to +85 °C and has an isolation test voltage of 3750 V_RMS. The device is RoHS compliant and is available in surface mount (SMD) packaging, making it suitable for modern electronic designs.
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C
RELAY SPST-NO/NC 200MA 0-200V
MOSFET RELAY, SPST-NO/NC, 0.2A, 200V/SMD ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1512BAC-ND | LH1512BAC | LH1512BAC | 69AH0607 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No/nc, 0.2A, 200V/smd Rohs Compliant Vishay |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.26 volts |