Crydom Corporation HA and HD Series Relay HD48125T-10

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HD48125T-10 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HD48125T-10
HA and HD Series Relay HD48125T-10
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2440-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2440-ND
Solid State Relays CC2440-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Ssr Relay, Panel Mount, Ip00, 530Vac/125A, Dc In, Instantaneous Sensata/crydom - 83AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Panel Mount, Ip00, 530Vac/125A, Dc In, Instantaneous Sensata/crydom
83AC8040
Ssr Relay, Panel Mount, Ip00, 530Vac/125A, Dc In, Instantaneous Sensata/crydom 83AC8040
SSR Relay, Panel Mount, IP00, 530VAC/125A, DC In, Instantaneous

SSR Relay, Panel Mount, IP00, 530VAC/125A, DC In, Instantaneous

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
HD48125T-10
Relays - Solid State Relays HD48125T-10
SSR RELAY SPST-NO 125A 48-530V

SSR RELAY SPST-NO 125A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD48125T-10
Solid State Relays - Industrial Mount HD48125T-10
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number HD48125T-10 CC2440-ND 83AC8040 HD48125T-10 HD48125T-10
Product Name HA and HD Series Relay Solid State Relays Ssr Relay, Panel Mount, Ip00, 530Vac/125A, Dc In, Instantaneous Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data