Zilog Solid State Relays - LCB126 LCB126

Description
Manufacturer: IXYS Win Source Part Number: 1195686-LCB126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 170mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195686-LCB126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 170mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCB126 - 1195686-LCB126 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCB126
1195686-LCB126
Solid State Relays - LCB126 1195686-LCB126
Manufacturer: IXYS Win Source Part Number: 1195686-LCB126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 170mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195686-LCB126
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - LCB126-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCB126-ND
Solid State Relays LCB126-ND
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LCB126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCB126
Relays - Solid State Relays LCB126
SSR RELAY SPST-NC 170MA 0-250V

SSR RELAY SPST-NC 170MA 0-250V

Supplier's Site
Solid State Relays - PCB Mount - LCB126 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCB126
Solid State Relays - PCB Mount LCB126
Solid State Relays - PCB Mount 1-Form-B 250V 170mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-B 250V 170mA Solid State Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195686-LCB126 LCB126-ND LCB126 LCB126
Product Name Solid State Relays - LCB126 Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details