The LBA120L is a dual-channel solid state relay in an 8-pin DIP package, integrating one normally open (1-Form-A) and one normally closed (1-Form-B) switch for AC/DC load switching up to 250 V and 150 mA. It features 3750 V rms input/output isolation, on-resistance up to 25 Ω, and current limiting for the Form-A channel. The device meets UL, CSA, and TÜV EN 62368-1 safety standards, is FCC and VDE compatible, and offers surface-mount and tape-reel variants. It is designed for telecom, instrumentation, and medical isolation applications with low drive power and no EMI/RFI generation.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | LBA120L | LBA120L-ND |
| Product Name | Independent NO and NC outputs for AC and DC loads | Solid State Relays |
| Isolation Voltage | 3.75 kilovolts | |
| Mounting | PCBoard | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |