Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 40A, 11V-11.5V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 40A 3-75V
Solid State Relays - Industrial Mount 48V/40A 11.5/11.0V Ctrl LVD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1784-ND | 41X8027 | LVD75A40 | LVD75A40 |
| Product Name | Solid State Relays | Solid State Relay, 40A, 11V-11.5V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 11 to 11.5 volts |