Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 90A 48-530V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR Relay, Panel Mount, IP00, 530VAC/90A, DC In, Zero Cross, w/Standoffs
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | H12D4890K-ND | H12D4890K | H12D4890K | 83AC8108 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip00, 530Vac/90A, Dc In, Zero Cross, W/standoffs Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) |