Zilog Solid State Relays LAA120P

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA120P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA120P-ND
Solid State Relays LAA120P-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LAA120P - 1194985-LAA120P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA120P
1194985-LAA120P
Solid State Relays - LAA120P 1194985-LAA120P
Manufacturer: IXYS Win Source Part Number: 1194985-LAA120P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1194985-LAA120P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LAA120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA120P
Relays - Solid State Relays LAA120P
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA120P
Solid State Relays - PCB Mount LAA120P
Solid State Relays - PCB Mount 250V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 250V 170mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA120P-ND 1194985-LAA120P LAA120P LAA120P
Product Name Solid State Relays Solid State Relays - LAA120P Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVN012AS-TPBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details