Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 48-530V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR Relay, Panel Mount, IP00, 530VAC/50A, AC In, Zero Cross, LED, TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2236-ND | HA4850GH | HA4850GH | 83AC8028 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip00, 530Vac/50A, Ac In, Zero Cross, Led, Tp Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |