Zilog Solid State Relays LCB717STR

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCB717STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB717STR-ND
Solid State Relays 212-LCB717STR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCB717STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB717STRCT-ND
Solid State Relays 212-LCB717STRCT-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCB717STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCB717STRDKR-ND
Solid State Relays 212-LCB717STRDKR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCB717STR - 778370-LCB717STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCB717STR
778370-LCB717STR
Solid State Relays - LCB717STR 778370-LCB717STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778370-LCB717STR Series: * Family Name: LCB717 Categories: Relays Alternative Parts (Cross-Reference): LCB717; LCB717S; Introduction Date: October 09, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778370-LCB717STR
Series: *
Family Name: LCB717
Categories: Relays
Alternative Parts (Cross-Reference): LCB717; LCB717S;
Introduction Date: October 09, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - LCB717STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCB717STR
Relays - Solid State Relays LCB717STR
SSR RELAY SPST-NC 1.5A 0-30V

SSR RELAY SPST-NC 1.5A 0-30V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCB717STR
Solid State Relays - PCB Mount LCB717STR
Solid State Relays - PCB Mount SP-NO SS OptoMOS Relay

Solid State Relays - PCB Mount SP-NO SS OptoMOS Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCB717STR-ND 778370-LCB717STR LCB717STR LCB717STR
Product Name Solid State Relays Solid State Relays - LCB717STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products