Manufacturer: IXYS
Win Source Part Number: 1195689-LCB127STR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 200mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NC 200MA 0-250V
Solid State Relays - PCB Mount 1-Form-B 250V 200mA Solid State Relay
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195689-LCB127STR | 212-LCB127STRCT-ND | LCB127STR | LCB127STR |
| Product Name | Solid State Relays - LCB127STR | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |