Manufacturer: Sensata-Crydom
Win Source Part Number: 847017-HD48125
Series: HD48
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1147, CC1147-NDR
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 125A 48-530V
SPST-NO Contact Form, SCR Output, Panel Mounted Solid-State Relays
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount 125A 480V DC INPUT
| Sensata Technologies | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD48125 | 847017-HD48125 | CC1147-ND | 37M2841 | HD48125 | 70131444 | HD48125 |
| Product Name | HA and HD Series Relay | Solid State Relays - HD48125 | Solid State Relays | Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | PCBoard | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||||
| Approvals | RoHS | RoHS | UL, CE | RoHS | |||
| Input Voltage (Control Signal) Type | DC | DC |