The HA4890-10 is a panel-mount solid state relay for switching AC loads up to 90A at 48-530 VAC with instantaneous turn-on functionality. It accepts 90-280 VAC control voltage and features SCR output, zero-crossing or instantaneous switching, UL/CSA/TUV approval, and CE compliance to EN60950-1. The relay has a dielectric strength of 4000 Vrms, a thermal resistance of 0.27 °C/W, and operates in ambient temperatures from -40 to 80 °C. It uses a direct bond copper substrate and epoxy-free design, with aluminum baseplate and UL 94 V-0 housing. Mounting options include screw terminals or hex standoffs, with input and load terminal screw torque ranges of 13-15 in-lb and 18-20 in-lb respectively. The part includes an optional input status LED and overvoltage protection when configured accordingly.
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 90A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/90A, AC In, RN
SSR RELAY SPST-NO 90A 48-530V
Solid State Relay, 1Ph, 90A, 480VAC,
| Sensata Technologies | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HA4890-10 | HA4890-10-ND | 37M2747 | HA4890-10 | HA4890-10 | HA4890-10 |
| Product Name | HA and HD Series Relay | Solid State Relays | Solid State Relay, 90A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays | CRDM Solid State |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | |||||
| Approvals | RoHS | RoHS | RoHS | |||
| Input Voltage (Control Signal) Type | AC |