SSR RELAY, PCB MOUNT, 280 5A, DC IN, ZERO CROSS
Solid State SPST-NO (1 Form A) Module
LR Series AC Output Solid State Relays
Solid State Relays - PCB Mount PCB SSR 280VAC/25A DC In, ZC
SSR RELAY SPST-NO 25A 24-280V
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LR600240D25 | CC1929-ND | 70130521 | LR600240D25 | LR600240D25 |
| Product Name | SSR RELAY, PCB MOUNT, 280 5A, DC IN, ZERO CROSS | Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 24-280AC;PCB Mnt | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |