SSR RELAY, PANEL MOUNT, IP00, 66
Solid State Relays - Industrial Mount
SSR RELAY, PANEL MOUNT, IP00, 660VAC/50A, DC IN, ZERO CROSS, IOP, TP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 172-H12WD4850PH-ND | H12WD4850PH | 25AK2375 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip00, 660Vac/50A, Dc In, Zero Cross, Iop, Tp Sensata/crydom |
| Mounting | Chassis Mount | Panel | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |