Zilog Solid State Relays LCA127L

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA127L-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA127L-ND
Solid State Relays LCA127L-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA127L - 1195660-LCA127L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA127L
1195660-LCA127L
Solid State Relays - LCA127L 1195660-LCA127L
Manufacturer: IXYS Win Source Part Number: 1195660-LCA127L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 170mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195660-LCA127L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCA127L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA127L
Relays - Solid State Relays LCA127L
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA127L
Solid State Relays - PCB Mount LCA127L
Solid State Relays - PCB Mount Single-Pole Relay 250V 200mA

Solid State Relays - PCB Mount Single-Pole Relay 250V 200mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCA127L-ND 1195660-LCA127L LCA127L LCA127L
Product Name Solid State Relays Solid State Relays - LCA127L Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details