SSR, PCB MT SIP, 280VAC/12A, 4-10VDC, 0 CROSS
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 12A 24-280V
LS Series AC Output SIP Relays
Solid State Relays - PCB Mount 0.15-12A 4-10VDC
SOLID STATE RELAY, 12A, 4V-10VDC, TH; Contact Configuration:SPST-N
SSR, SIP, 280VAC/12A, 4-10VDC, ZC; Contact Configuration:SPST-N
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LS240D12 | CC1549-ND | LS240D12 | 70130525 | LS240D12 | 37M3337 | 58T4808 |
| Product Name | SSR, PCB MT SIP, 280VAC/12A, 4-10VDC, 0 CROSS | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 24-280AC;4 Pin | Solid State Relays - PCB Mount | Solid State Relay, 12A, 4V-10Vdc, Th; Contact Configuration Sensata/crydom | Ssr, Sip, 280Vac/12A, 4-10Vdc, Zc; Contact Configuration Sensata/crydom |
| Mounting | PCBoard | Through Hole | PCBoard | PCBoard; Through Hole | PCBoard; PCB | ||
| Switch Configuration | FormA | ||||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 10 volts | 24 volts |