Zilog Solid State Relays LCA120S

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA120S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA120S-ND
Solid State Relays LCA120S-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Electronic Surplus - LCA120S - 1195658-LCA120S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LCA120S
1195658-LCA120S
Electronic Surplus - LCA120S 1195658-LCA120S
Manufacturer: IXYS Win Source Part Number: 1195658-LCA120S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 170mA Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.ixys.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195658-LCA120S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA120S
Solid State Relays - PCB Mount LCA120S
Solid State Relays - PCB Mount SPST-NO 6PIN SMT

Solid State Relays - PCB Mount SPST-NO 6PIN SMT

Buy Now Datasheet
Relays - Solid State Relays - LCA120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA120S
Relays - Solid State Relays LCA120S
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number LCA120S-ND 1195658-LCA120S LCA120S LCA120S
Product Name Solid State Relays Electronic Surplus - LCA120S Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data