"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Win Source Part Number: 1069194-LAA100PLTR
Category: Relays>Solid State Relays
Series: LAA, OptoMOS®
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 25 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-Flatpack
Alternative Parts (Cross-Reference): LAA100STR; LAA100L; LAA100P; AQY280S; AQW210EHA; AQW210EH;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: LAA100
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LAA100PLTR-ND | 1069194-LAA100PLTR | LAA100PLTR | LAA100PLTR |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |