Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY, PANEL MOUNT, IP00, 530VAC/50A, AC IN, ZERO CROSS
48 to 530 V (RMS) @ 47-63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 50A 48-530V
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/50A, AC In, ZC
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HA4850 | CC1023-ND | HA4850 | 70131370 | HA4850 | 37M2740 | HA4850 |
| Product Name | HA and HD Series Relay | Solid State Relays | SSR RELAY, PANEL MOUNT, IP00, 530VAC/50A, AC IN, ZERO CROSS | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC | Relays - Solid State Relays | Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | AC | AC | |||||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |