Vishay Intertechnology, Inc. Relays - Solid State Relays LH1546AEF-T0

Description
Win Source Part Number: 1069618-LH1546AEF-T0 Category: Relays>Solid State Relays Series: LH1546 Termination Style: Gull Wing Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.18VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 28 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Vishay Semiconductor Opto Division Base Product Number: LH1546
Request a Quote Datasheet
Description
Win Source Part Number: 1069618-LH1546AEF-T0 Category: Relays>Solid State Relays Series: LH1546 Termination Style: Gull Wing Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.18VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 28 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Vishay Semiconductor Opto Division Base Product Number: LH1546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1069618-LH1546AEF-T0 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1069618-LH1546AEF-T0
Relays - Solid State Relays 1069618-LH1546AEF-T0
Win Source Part Number: 1069618-LH1546AEF-T0 Category: Relays>Solid State Relays Series: LH1546 Termination Style: Gull Wing Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Input: 1.18VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 28 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Vishay Semiconductor Opto Division Base Product Number: LH1546

Win Source Part Number: 1069618-LH1546AEF-T0
Category: Relays>Solid State Relays
Series: LH1546
Termination Style: Gull Wing
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Input: 1.18VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 28 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Vishay Semiconductor Opto Division
Base Product Number: LH1546

Buy Now Datasheet
Solid State Relays - LH1546AEF-T0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1546AEF-T0-ND
Solid State Relays LH1546AEF-T0-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1546AEF-T0
Solid State Relays - PCB Mount LH1546AEF-T0
Solid State Relays - PCB Mount 1 Form A SSR SOP-4

Solid State Relays - PCB Mount 1 Form A SSR SOP-4

Buy Now Datasheet
Relays - Solid State Relays LH1546AEF-T0
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1069618-LH1546AEF-T0 LH1546AEF-T0-ND LH1546AEF-T0 LH1546AEF-T0
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.18 volts 1.18 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details