"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Manufacturer: IXYS
Win Source Part Number: 1195185-LBA110L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC
Solid State Relays - PCB Mount 350V 120mA Dual Pole OptoMOS Relay
RELAY SPST-NO/NC 120MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | LBA110L-ND | 1195185-LBA110L | LBA110L | LBA110L |
| Product Name | Solid State Relays | Electronic Surplus - LBA110L | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |