Crydom Corporation Solid State Relays LC241

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1586-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1586-ND
Solid State Relays CC1586-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
LC241
Relays - Solid State Relays LC241
SSR RELAY SPST-NO 1.5A 12-280V

SSR RELAY SPST-NO 1.5A 12-280V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC - 70130570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC
70130570
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC 70130570
15 mA @ 5 VDC Rated Current, 2500 V (RMS) Dielectric Strength, AC Output Mini-SIP Relay The LC241 series is rated up to 1.5 Amps (SPST-NO) and is designed for general purpose AC loads. In most applications a snubber is not required. Operating Temperature Range: –40 to 80°C. Dielectric Strength: 2500 V RMS . Weight: 0.15 oz. (4.3 g). Encapsulation: UL94V-0 Molded epoxy. Capacitance: 8.0 pF. Features Compact for High Density PCB Mount DC Control, AC Output Utilizes Crydom High Performance No Snubber Triac UL and CSA Approval Pending

15 mA @ 5 VDC Rated Current, 2500 V (RMS) Dielectric Strength, AC Output Mini-SIP Relay
The LC241 series is rated up to 1.5 Amps (SPST-NO) and is designed for general purpose AC loads. In most applications a snubber is not required. Operating Temperature Range: –40 to 80°C. Dielectric Strength: 2500 V RMS . Weight: 0.15 oz. (4.3 g). Encapsulation: UL94V-0 Molded epoxy. Capacitance: 8.0 pF.
Features

  • Compact for High Density PCB Mount
  • DC Control, AC Output
  • Utilizes Crydom High Performance No Snubber Triac
  • UL and CSA Approval Pending
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1586-ND LC241 70130570
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 1.5A;Ctrl-V 4-10DC;Vol-Rtg 12-280AC
Mounting PCBoard Through Hole PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393817-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Time Delay Relay - 10150797 - Radwell International
Allen-Bradley / Rockwell Automation
View Details