Manufacturer: Vishay
Win Source Part Number: 877091-LH1511BABTR
Series: LH1511
Features: Solid State SPST-NC (1 Form B) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: LH1511
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: LH1511BABTRDKR, LH1511BABTRTR, LH1511BABTR-ND, LH1511BABTRCT
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
DC SSR, 3.75kV Isolation, 300mA Output, SPST, SMD Product overview: LH1511BABTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 300mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3.75kV, 300mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1511BABTR can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount Normally Closed Form 1B 200V
SSR RELAY SPST-NC 200MA 0-200V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 877091-LH1511BABTR | LH1511BABTRCT-ND | 183-LH1511BABTR | LH1511BABTR | LH1511BABTR |
| Product Name | Solid State Relays - LH1511BABTR | Solid State Relays | SMD 3.75kV 300mA Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | ||
| Switch Configuration | FormB | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |