"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Normally Closed Form 1B 350V
MOSFET RELAY, SPST-NC, 0.15A, 350V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NC 150MA 0-350V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1501BABTRCT-ND | LH1501BABTR | 58AJ2357 | LH1501BABTR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-Nc, 0.15A, 350V, Smd Rohs Compliant Vishay | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.26 volts |